The SN75ALS197NS is a high-performance, quadruple differential line receiver designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to meet the stringent requirements of balanced and unbalanced digital data transmission, while maintaining signal integrity across a wide range of operating conditions.
Key Features
- Interface Type: Differential Line Receiver
- Number of Receivers: 4
- Supply Voltage Range: 4.5V to 5.5V
- Signaling Rate: Capable of achieving high-speed data transfer
- Package: 16-Pin Plastic SOP (Small Outline Package)
- Operating Temperature Range: 0°C to 70°C
- RoHS Compliant: Yes, ensuring environmental sustainability
Applications
The SN75ALS197NS is suitable for a diverse array of applications that require reliable data transmission. Its robust design is ideal for:
- Telecommunications equipment
- Networking hardware such as routers and switches
- Industrial control systems
- Data acquisition systems
- Professional audio equipment
Performance and Quality
With Texas Instruments' reputation for quality, the SN75ALS197NS is built to deliver high-performance operation. It provides improved noise immunity and is designed to function in electrically noisy environments, making it an excellent choice for industrial applications. The device also features low power consumption, contributing to energy-efficient designs.
Easy Integration
The SN75ALS197NS comes in a compact SOP package, which is advantageous for space-constrained applications. Its pin-compatible layout ensures ease of integration into existing designs, simplifying the development process for engineers.
Ordering Information
To order the SN75ALS197NS or to obtain more detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure you are getting the genuine product by purchasing through official channels.