The SN75ALS173NSRG4 is a quadruple differential line receiver that offers a reliable solution for balanced or unbalanced digital data transmission. Manufactured by Texas Instruments, this integrated circuit is designed to meet the stringent requirements of the professional electronics industry.
Key Features
- Interface Type: Differential Line Receiver
- Package / Case: SOIC-16
- Operating Temperature: 0°C to 70°C
- Supply Voltage Range: 4.5V to 5.5V
- Signaling Rate: Capable of achieving high speeds
- Reception Signaling: Compatible with ANSI Standards TIA/EIA-422-B and ITU Recommendations V.11
Performance and Durability
The SN75ALS173NSRG4 is built to deliver high-performance operation with its robust differential line receiver capabilities. It is capable of handling high signaling rates, making it an ideal component for applications that require fast and accurate data transmission. With its wide operating temperature range, this product ensures reliable performance in a variety of environmental conditions.
Applications
This versatile product is suitable for a range of applications, including:
- Telecommunications
- Networking equipment
- Data acquisition systems
- Industrial control
- Professional audio and video equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS173NSRG4 is no exception. This product is designed to meet the high standards of reliability and performance that customers have come to expect from TI. It is a testament to the company's dedication to providing top-notch solutions for the electronics industry.
Ordering Information
The SN75ALS173NSRG4 is available in a SOIC-16 package and can be ordered through Texas Instruments' distribution network. For detailed product specifications and ordering information, please refer to the official Texas Instruments website or contact their customer service department.