EN
  • EN
  • DE

SN75ALS121NSR

Part No SN75ALS121NSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191793-SN75ALS121NSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS121NSR CAD Model

Description

Product Overview: SN75ALS121NSR by Texas Instruments

The SN75ALS121NSR, crafted by the renowned Texas Instruments, is a differential bus transceiver designed to provide bidirectional communication in multipoint bus transmission lines. This device is part of the industry-leading 5V SN65ALS/75ALS series, which is specifically engineered for balanced transmission lines and meets or exceeds the specifications of the TIA/EIA-485 standard.

Key Features

  • Bus-Pin ESD Protection Exceeds 12 kV: The SN75ALS121NSR comes with exceptional electrostatic discharge (ESD) protection on its bus pins, ensuring robust performance and enhanced reliability in harsh environments.
  • Operational in Both High-Speed and Low-Power Modes: It supports a wide range of applications by providing a flexible operation mode that can be optimized for speed or power consumption depending on the requirements.
  • Combination of Driver and Receiver: This integrated circuit includes both a driver and a receiver, which allows for half-duplex communication, making it an ideal choice for efficient data transmission in networked devices.
  • Thermal Shutdown Protection: The device features built-in thermal shutdown protection, which helps prevent damage from overheating, thus ensuring the longevity and stability of the transceiver.
  • Glitch-Free Power-Up and Power-Down Protection: Its design provides smooth transitions during power cycles, preventing any unintended signals from being transmitted over the bus during power-up or power-down sequences.
  • Wide Supply Voltage Range: The SN75ALS121NSR operates over a supply voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems.

Applications

The SN75ALS121NSR is adept for deployment in a multitude of applications where reliable data transmission is critical. It is commonly used in:

  • Industrial control systems
  • Network servers and workstations
  • Telecommunications equipment
  • Professional audio equipment

Package and Quality

The product is available in a compact, surface-mount SOIC-16 package, making it suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the SN75ALS121NSR is no exception, offering exceptional performance and reliability for system designers and engineers.

With its robust feature set and Texas Instruments' reputation for quality, the SN75ALS121NSR is an excellent choice for any application requiring a reliable and efficient interface for differential signal transmission.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess