EN
  • EN
  • DE

SN75A158CDR

Part No SN75A158CDR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095270-SN75A158CDR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75A158CDR CAD Model

Description

The SN75A158CDR is a state-of-the-art integrated circuit from Texas Instruments, designed to fulfill the demanding requirements of modern digital communication systems. This high-performance device is a part of the extensive family of interface ICs that provide reliable solutions for data transmission and signal conditioning.

Key Features

  • Multiple Channels: The SN75A158CDR comes equipped with 8 non-inverting channels, making it an ideal choice for parallel data transfer applications.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various system-level power supplies and ensuring compatibility with a multitude of digital environments.
  • High-Speed Operation: This device is capable of handling high-speed signals, ensuring swift and efficient data communication without compromising signal integrity.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the SN75A158CDR, safeguarding the device against potential damage from static electricity and improving system reliability.

Applications

The versatility of the SN75A158CDR makes it suitable for a wide array of applications. It is particularly useful in scenarios requiring multiple signal lines, such as:

  • Telecommunication Systems
  • Data Acquisition Systems
  • Industrial Control Networks
  • Computer Peripheral Interfaces

Technical Specifications

Parameter Value
Channels 8
Output Type 3-State
Supply Voltage - Min 4.5V
Supply Voltage - Max 5.5V
Operating Temperature Range -40°C to +85°C
Mounting Type Surface Mount
Package / Case SOIC-16

The SN75A158CDR by Texas Instruments is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. With its combination of performance, flexibility, and durability, this device is an excellent choice for designers looking to implement robust digital interfaces with multiple I/O lines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess