EN
  • EN
  • DE

SN75518N

Part No SN75518N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description VACUUMFLUORESCENT DISPLAY DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335617-SN75518N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75518N CAD Model

Description

The SN75518N is a specialized integrated circuit produced by Texas Instruments, designed specifically for driving vacuum fluorescent displays (VFDs). This driver IC is a crucial component in applications where high visibility and brightness are necessary, such as in consumer electronics, automotive dashboards, and industrial control panels.

Key Features

  • Interface Compatibility: The SN75518N is compatible with most microprocessors, making it a versatile choice for a wide range of products.
  • High-Voltage Output: It is capable of providing the high voltage necessary to drive the anodes and grids of a VFD.
  • Grid and Anode Drivers: The device includes 32 outputs: 8 for grids and 24 for anodes, allowing it to drive multi-segment displays with ease.
  • Display Flexibility: With the SN75518N, designers can create displays capable of showing numbers, letters, and graphics, offering flexibility in user interface design.
  • Serial Interface: The IC uses a serial interface for data input, minimizing the number of connections required and simplifying the overall design.

Applications

  • Consumer Electronics: Audio/Video equipment, set-top boxes, and home appliances.
  • Automotive: Instrument clusters, radio and climate control displays.
  • Industrial: Measuring instruments, process control displays, and test equipment.

Technical Specifications

  • Supply Voltage: Typically operates at 5V.
  • Operating Temperature: Designed to function over a wide range of temperatures, making it suitable for various environments.
  • Package: The SN75518N comes in a 40-pin DIP (Dual In-line Package), which is a common package type for easy PCB mounting.

The SN75518N from Texas Instruments represents a reliable and efficient solution for driving vacuum fluorescent displays. Its robust design and ease of integration make it an excellent choice for developers looking to create high-visibility displays in their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess