EN
  • EN
  • DE

SN75463PC

Part No SN75463PC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335594-SN75463PC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75463PC CAD Model

Description

Product Overview: SN75463PC by Texas Instruments

The SN75463PC from Texas Instruments is a high-performance, dual-peripheral driver designed to drive a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, thermal print heads and high-power buffers. This versatile IC is a part of the 754xx series of dual peripheral drivers that are known for their reliability and ease of use.

Key Features

  • High-Voltage Outputs: The SN75463PC can handle output voltages up to 30V, providing the necessary drive for a variety of high-voltage applications.
  • High-Current Handling: This driver is capable of delivering output current up to 500 mA per channel, making it suitable for driving a wide range of high-current loads.
  • Integrated Clamp Diodes: To protect against inductive voltage spikes, the device includes integrated clamp diodes for inductive transient suppression, which is particularly beneficial for driving inductive loads.
  • Multiple Configuration Options: It can be configured in various ways, such as parallel operation for higher current capability, making it a flexible choice for different design requirements.
  • Robust Design: The SN75463PC is designed to be robust against harsh conditions, featuring thermal shutdown and high noise immunity.

Applications

The SN75463PC is ideal for a range of applications across different industries. Its ability to drive high-current and high-voltage loads makes it suitable for:

  • Industrial Controls
  • Automotive Systems
  • Motor Control Circuits
  • Power Management Systems
  • LED Displays and Signage

Technical Specifications

Parameter Value
Output Voltage (Max) 30V
Output Current (Max per Channel) 500 mA
Supply Voltage 4.5V to 36V
Operating Temperature Range -40°C to 85°C

For detailed information, datasheets, and support, visit the Texas Instruments official website or contact their support team. The SN75463PC is a testament to Texas Instruments' commitment to providing high-quality, durable, and versatile components for the electronics industry.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess