EN
  • EN
  • DE

SN75419NE

Part No SN75419NE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095250-SN75419NE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75419NE CAD Model

Description

The SN75419NE from Texas Instruments is a versatile and robust semiconductor device designed to drive a wide range of loads in industrial, automotive, and consumer applications. This integrated circuit is a Dual Peripheral Driver that combines two high-current peripheral drivers into one package, making it an excellent choice for driving inductive loads such as relays, solenoids, and stepping motors, as well as other high-current/high-voltage loads.

Key Features

  • Dual High-Current Drivers: The SN75419NE consists of two individual drivers, each capable of sourcing and sinking high currents, which can be used independently or combined for higher current applications.
  • High-Voltage Outputs: With an output voltage range that accommodates up to 50V, this IC can easily handle the demands of various high-voltage applications.
  • Output Current Capacity: Each driver can deliver up to 500 mA of continuous current, providing sufficient power for a wide array of peripheral devices.
  • Integrated Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression protects the device and the load from voltage spikes, which often occur when driving inductive loads.
  • Wide Operating Temperature Range: The SN75419NE is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Flexible Supply Voltage: It operates from a Vcc of 4.5V to 36V, providing compatibility with a variety of logic levels and power supplies.

Applications

The SN75419NE is ideally suited for a multitude of applications where high-current peripheral control is required. Its robust design and high reliability make it perfect for:

  • Industrial Control Systems
  • Automotive Control Systems
  • DC Motor and Stepper Motor Drives
  • Relay and Solenoid Drivers
  • LED Displays and Light Controllers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN75419NE is no exception. It is manufactured to the highest standards, ensuring consistent performance and a long operational life for your critical applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess