EN
  • EN
  • DE

BUK444/500B

Part No BUK444/500B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Transistor NPN Mos BUK444/500B PHILIPS Ampere=1.9 V=500 TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965531-BUK444/500B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK444/500B CAD Model

Description

The BUK444/500B is a high-voltage power MOSFET designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This particular MOSFET is a top choice for engineers and designers looking for a robust and efficient solution for their power management and switching needs.

Key Features

  • High Voltage Capability: The BUK444/500B is capable of handling up to 500V, making it suitable for a wide range of applications that require high voltage operations.
  • High Current Rating: With an ability to handle significant current, this MOSFET is designed for high-power applications.
  • Low On-Resistance: The low on-state resistance (RDS(on)) ensures that power losses are minimized during operation, leading to higher efficiency and reliability.
  • Fast Switching Speed: The device's fast switching capabilities make it an excellent choice for high-frequency applications.
  • TO-220 Package: The BUK444/500B is available in a TO-220 package, which is widely used and recognized for its ease of mounting and good thermal performance.

Applications

The BUK444/500B is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters
  • Motor control circuits
  • Lighting systems
  • High-power switching applications

Reliability and Performance

NXP's commitment to quality ensures that the BUK444/500B MOSFET meets the highest standards of reliability and performance. Its robust design is intended to provide a long operational life even under strenuous conditions, making it a reliable choice for critical applications.

Conclusion

With its high voltage and current capabilities, fast switching speed, and low on-resistance, the BUK444/500B from NXP is an excellent component for designers looking to enhance the efficiency and performance of their power management systems. Its versatility and reliability make it a valuable addition to any high-power electronic design.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess