EN
  • EN
  • DE

SN75240PW

Part No SN75240PW
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC DUAL USB PORT TVS 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 082441-SN75240PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75240PW CAD Model

Description

Product Overview: Texas Instruments SN75240PW USB Port Transient Suppressors

The SN75240PW from Texas Instruments is a robust transient voltage suppressor specifically designed to protect sensitive equipment from electrical overstresses such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects. This component is an essential safeguard for USB ports, offering dual-line protection that is compliant with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards.

Key Features

  • Peak Pulse Power Dissipation: The SN75240PW is capable of handling peak pulse power dissipation of 500W (8/20μs waveform), ensuring reliable protection against transient voltages.
  • Low Capacitance: With a low capacitance design, this device ensures high-speed data integrity for USB 1.1 and 2.0 interfaces without compromising signal quality.
  • Bi-directional Protection: It provides bi-directional protection on each line, which is essential for the differential data lines used in USB interfaces.
  • Operating Temperature: The device operates effectively over a wide temperature range from -40°C to 85°C, making it suitable for various operating environments.

Applications

The SN75240PW is ideal for a range of applications where USB port protection is critical, including:

  • Consumer electronics such as PCs, TVs, and gaming consoles
  • Communication devices like smartphones and tablets
  • Peripheral devices including printers, external hard drives, and cameras
  • Industrial control systems and medical equipment where data integrity and device protection are paramount

Package and Quality

The transient voltage suppressor comes in a small-outline package (SOP), specifically in an 8-pin TSSOP (PW) package, which allows for compact PCB layout designs. Texas Instruments is known for its commitment to quality, and the SN75240PW is manufactured to meet high industry standards, ensuring reliability and performance for critical applications.

With its robust protection features and reliable performance, the SN75240PW from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their USB-enabled devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess