EN
  • EN
  • DE

SN75232N

Part No SN75232N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 993989-SN75232N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75232N CAD Model

Description

Product Overview: Texas Instruments SN75232N

The Texas Instruments SN75232N is a robust, dual peripheral driver designed to cater to a wide range of applications that require high-voltage, high-current driver capabilities. This integrated circuit is part of the SN75 series, known for its reliability and performance in challenging environments.

Key Features:

  • Versatile Driver Configuration: The SN75232N includes two independent high-voltage drivers, which can be configured either as two separate drivers or connected together for higher current applications.
  • High-Voltage Output: Each driver is capable of delivering an output voltage that ensures compatibility with a variety of peripheral devices.
  • High Sink Current: The device can sink high current levels, making it suitable for driving heavy loads.
  • Thermal Protection: With built-in thermal shutdown protection, the SN75232N ensures safe operation by preventing overheating and potential damage to the device.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN75232N is commonly used in applications that require reliable high-voltage and high-current driving capabilities. It is ideal for use in:

  • Industrial control systems
  • Motor drivers
  • Line drivers
  • Relay drivers
  • Hammer drivers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN75232N is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether used in commercial or industrial settings, the SN75232N from Texas Instruments is a dependable choice for driving peripheral devices.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess