EN
  • EN
  • DE

SN75186DW

Part No SN75186DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 24SOIC / 4/4 Transceiver Half RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 75000
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Half
Receiver Hysteresis 1 V
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN751
Other Names SN75186DWG4,-SN75186DWG4,296-6954-5,-SN75186DWE4,-SN75186DWR,SN75186DWE4,SN75186DWE4,-SN75186DWG4R,SN75186DWG4,TEXTISSN75186DW,-296-6954-5,2156-SN75186DW-TI,-SN75186DWE4R,-296-6954-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261131-SN75186DW
Ultra Librarian 3D Model Ultra Librarian SN75186DW CAD Model

Description

Product Overview: Texas Instruments SN75186DW

The Texas Instruments SN75186DW is a robust, high-performance quadruple differential line driver designed for digital data transmission over long distances and in noisy environments. It is part of the industry-leading family of interface ICs from Texas Instruments, well-known for their reliability and engineering excellence. The device is specifically tailored for balanced or unbalanced digital data transmission, making it an ideal choice for a wide range of industrial, telecommunications, and networking applications.

This integrated circuit comes in a wide-body SOIC package, providing a compact footprint while ensuring adequate thermal performance for its operation. It features four line drivers in a single package, each capable of driving current up to 60mA. With its differential outputs, the SN75186DW can transmit signals with enhanced noise immunity, which is critical for maintaining data integrity in electrically harsh environments.

The SN75186DW operates over a wide supply voltage range, typically from 4.5V to 5.5V, which makes it compatible with most standard logic families. It is characterized for operation from 0°C to 70°C, ensuring reliable functionality across a broad spectrum of temperature conditions. The device also includes thermal shutdown protection, which helps prevent damage from overheating.

Key features of the SN75186DW include:

  • High-speed differential line drivers
  • Designed for RS-485, RS-422, and similar bus applications
  • 3-state outputs for connection to bus-organized systems
  • Operational for cable lengths in excess of 1000 meters
  • Low power consumption for energy-efficient operation
  • Meets or exceeds the requirements of TIA/EIA-485A

For engineers and designers, the SN75186DW offers a reliable solution for applications requiring high-speed data transfer with minimal signal degradation over long distances. Its combination of performance, durability, and Texas Instruments' quality assurance makes it a preferred choice for critical communication systems. Whether used in industrial control networks, point-of-sale systems, or complex data acquisition units, the SN75186DW delivers consistent, high-quality performance that designers can trust.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess