EN
  • EN
  • DE

SN75178BD

Part No SN75178BD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 259 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838371-SN75178BD
Ultra Librarian 3D Model Ultra Librarian SN75178BD CAD Model

Description

The Texas Instruments SN75178BD is a robust differential bus transceiver designed to provide reliable bidirectional communication in balanced transmission lines. This integrated circuit is part of the industry-standard 75178 family and is widely used in digital systems for its high-speed interfacing capabilities. The SN75178BD is particularly suitable for multipoint applications in bus-organized systems and is compatible with RS422 and RS485 standards.

Key Features

  • Differential Bus Transceiver: Facilitates bidirectional communication on a balanced line, enhancing signal integrity over longer distances.
  • High-Speed Operation: Designed for high-speed data transmission, offering reliable performance in demanding applications.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range, from 4.5V to 5.5V, providing versatility in various system designs.
  • Low Power Consumption: Optimized for low power consumption, making it ideal for energy-efficient designs.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature to prevent damage from overheating, ensuring long-term reliability.
  • Pin-Compatible with Industry Standards: The SN75178BD is pin-compatible with other standard transceivers, simplifying the design and upgrade process.

Applications

The SN75178BD is widely used in a variety of applications that require robust and reliable data communication. It is particularly well-suited for:

  • Telecommunications equipment
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Building automation

Product Specifications

Parameter Value Device Type Bus Transceiver Interface Standard RS422, RS485 Supply Voltage (Min) 4.5V Supply Voltage (Max) 5.5V Operating Temperature Range -40°C to +85°C Mounting Type Surface Mount Package/Case SOIC-8

For detailed information about the Texas Instruments SN75178BD, including datasheets, technical documents, and support resources, please visit the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess