EN
  • EN
  • DE

SN751730NSRG4

Part No SN751730NSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3/3 20SO / 3/3 Transceiver 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 3/3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN751
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261339-SN751730NSRG4
Ultra Librarian 3D Model Ultra Librarian SN751730NSRG4 CAD Model

Description

The SN751730NSRG4 is a versatile integrated circuit from the esteemed manufacturer Texas Instruments, designed primarily for use in differential bus applications. It serves as a triple differential line driver and receiver, making it an essential component in systems that require reliable data transmission over long distances or in noisy environments.

Key Features

  • Triple Line Drivers and Receivers: The device includes three drivers and three receivers, providing multiple channels for data communication in a single package.
  • Compatibility: It is designed to be compatible with the industry-standard SN75176 differential bus transceiver, ensuring ease of integration into existing systems.
  • Bus-Pin Protection: The SN751730NSRG4 offers protection against faults on the bus lines, with driver outputs and receiver inputs that are protected against over-voltage conditions.
  • Wide Range of Applications: Suitable for a variety of applications including industrial control systems, telecommunication networks, and data acquisition systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5 V to 5.5 V, allowing for flexibility in different voltage environments.

Technical Specifications

  • Package: The SN751730NSRG4 comes in a 16-pin SOP (Small Outline Package), providing a compact form factor for space-constrained applications.
  • Operating Temperature: It is designed to function over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Speed: The device supports high-speed data transmission, maintaining signal integrity even at higher data rates.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN751730NSRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. The device's robust construction and protective features contribute to its long operational life, making it a reliable choice for critical data communication tasks.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess