Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 75000
Product Status Obsolete
Type Driver
Number of Drivers/Receivers 2/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN751
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261143-SN75114DR
Ultra Librarian 3D Model Ultra Librarian SN75114DR CAD Model

Description

Product Overview: Texas Instruments SN75114DR

The Texas Instruments SN75114DR is a high-performance dual differential driver and receiver pair designed for digital data transmission over long distances and in environments with high levels of electrical noise. This integrated circuit is part of Texas Instruments' interface family, providing reliable solutions for bidirectional communication between systems.

Key Features

  • Dual Differential Line Driver and Receiver: The SN75114DR includes two line drivers and two line receivers in one package, making it ideal for bus-structured applications.
  • High-Speed Operation: This device is capable of handling data rates up to 10 Mbps, ensuring efficient data transfer for high-speed applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: The SN75114DR is designed for low power consumption, making it suitable for power-sensitive applications.
  • Improved Noise Immunity: Differential signaling provides enhanced noise immunity, crucial for maintaining data integrity in electrically noisy environments.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.

Applications

The SN75114DR is commonly used in digital communication systems that require robust performance in the presence of noise. Applications include:

  • Industrial control systems
  • Telecommunications equipment
  • Data acquisition systems
  • Networking equipment
  • High-speed data transmission lines

Package and Quality

The SN75114DR comes in an SOIC-16 (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) and saving valuable board space. Texas Instruments ensures high manufacturing standards, and the device meets or exceeds the requirements of the industrial temperature range, offering reliable performance in a wide range of operating conditions.

With its combination of speed, power efficiency, and noise resistance, the Texas Instruments SN75114DR is an excellent choice for designers looking to implement a robust differential communication interface in their systems.

You May Also Be Interested in

NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention