Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.250" (6.35mm)
Contact Finish Gold
Contact Finish Thickness 5.11µin (0.130µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyester, Glass Filled
Base Product Number 382811
Other Names A26228,06-1213-0002,3828118,-382811-8-CSI,-382811-8-SI,Q2985859,382811-8
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1285216-382811-8
Ultra Librarian 3D Model Ultra Librarian 382811-8 CAD Model

Description

TE Connectivity AMP Connectors 382811-8 is a female socket connector that belongs to the AMPMODU series of electronic components.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: AMPMODU
  • Connector Type: Female Socket
  • Connectivity: Open-Top
  • Pitch: 0.100" (2.54mm)
  • Contact Finish: Gold
  • Color: Black
  • Voltage Rating: -
  • Housing Material: Polyester, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Package: Bulk
  • Standard Package: 1,500
  • Height: 0.250" (6.35mm)
  • ECCN: EAR99

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-BK-H-H
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-11-230-11
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
ECAD model for X2541-A1NIB
Samtec Inc.
SHUNT JUMPER
Lowest to $0.2233
ECAD model for 2SN-BK-G
Hirose Electric Co Ltd
CONN HSG
Need more? Email Us
ECAD model for HIF3GA-2.54SP
Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE
Need more? Email Us
ECAD model for 609002115121
Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-OR-T
TE Connectivity
AMP SHUNT ASS'Y
Lowest to $0.5301
ECAD model for 881545-5
Samtec Inc.
CONN SHUNT
Lowest to $0.1516
ECAD model for SNT-100-BK-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1764 $50.2740
695+ $0.1448 $100.6360
1,070+ $0.1403 $150.1210
1,475+ $0.1357 $200.1575
1,910+ $0.1312 $250.5920
2,555+ $0.1176 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention