EN
  • EN
  • DE

SN74V293-6GGM

Part No SN74V293-6GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFOMEM 65536X18 100-BGA / Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 1.125M (64K x 18)(128K x 9)
Function Synchronous
Data Rate 166MHz
Access Time 4.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names 2156-SN74V293-6GGM-TI,-SN74V293-6GGMR,296-18205,-296-18205,296-18205R,-296-18205R,TEXTISSN74V293-6GGM,-296-18205
Standard Package 184
MSL Level 3 (168 Hours)
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258825-SN74V293-6GGM
Ultra Librarian 3D Model Ultra Librarian SN74V293-6GGM CAD Model

Description

Overview of SN74V293-6GGM

The SN74V293-6GGM is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This product is part of the SN74 family, which is known for its robustness and adaptability across a wide range of digital functions.

Key Features

  • Technology: The SN74V293-6GGM is built using advanced CMOS technology that ensures low power consumption while maintaining high-speed operation.
  • Package Type: Housed in a compact VQFN (Very Thin Quad Flat Non-leaded) package, it is designed for space-constrained applications while providing excellent thermal performance.
  • Operating Temperature: With an industrial temperature range, this device can reliably operate between -40°C to 85°C, making it suitable for harsh environments.
  • Supply Voltage: It operates at a nominal voltage of 2.5V to 5.5V, accommodating various logic level requirements and ensuring compatibility with other components in the system.
  • Logic Type: The SN74V293-6GGM is a logic integrated circuit, which can be used in various digital circuits for signal processing and control applications.

Applications

The versatile nature of the SN74V293-6GGM makes it a suitable choice for a wide array of applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems
  • Computing platforms

Quality and Support

Backed by Texas Instruments' commitment to quality, the SN74V293-6GGM is manufactured to the highest standards, ensuring consistent performance and longevity. Customers can also access comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

In summary, the SN74V293-6GGM from Texas Instruments is a reliable and flexible solution for designers looking to incorporate a robust digital logic component into their electronic systems. Its combination of advanced technology, wide operating temperature range, and support for various voltage levels makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess