EN
  • EN
  • DE

SN74V263-6GGM

Part No SN74V263-6GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 8KX18 100BGA / Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 144K (8K x 18)(16K x 9)
Function Synchronous
Data Rate 166MHz
Access Time 4.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names 2156-SN74V263-6GGM-TI,SN74V263-6GGMR,TEXTISSN74V263-6GGM
Standard Package 184
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258822-SN74V263-6GGM
Ultra Librarian 3D Model Ultra Librarian SN74V263-6GGM CAD Model

Description

The SN74V263-6GGM from Texas Instruments is a high-performance, 64-bit universal shift register integrated circuit. This component is part of TI's advanced 74V family, known for its ultra-fast CMOS logic, making it an excellent choice for a wide range of applications requiring efficient data storage and transfer operations.

Key Features

  • 64-Bit Register: The SN74V263-6GGM offers a large 64-bit storage capacity, allowing for the handling of extensive data sets with ease.
  • Versatility: This universal shift register can operate in multiple modes, including serial-to-parallel, parallel-to-serial, and serial-to-serial, providing flexibility for various system requirements.
  • High-Speed Operation: Designed for quick data processing, this device can manage high-speed data shifting, making it suitable for performance-critical applications.
  • Low Power Consumption: The CMOS technology ensures that the device consumes minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2.7V to 3.6V, accommodating different logic level requirements.
  • Clear Function: The register includes a direct clear function, allowing for the rapid clearing of all bits, which is essential for quick initialization or reset operations.

Applications

The SN74V263-6GGM is ideal for various digital applications, including:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and test equipment
  • Networking hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74V263-6GGM is built to meet the stringent standards that engineers and designers have come to expect from TI products, ensuring dependable performance in even the most demanding environments.

Ordering and Packaging

The device is available in a 64-pin BGA (Ball Grid Array) package, identified by the part number SN74V263-6GGM. For ordering information, availability, and detailed specifications, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess