EN
  • EN
  • DE

SN74SSTV32867GKER

Part No SN74SSTV32867GKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED BUFF 26BIT 96LFBGA / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-LFBGA (13.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTV
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74SST
Other Names TEXTISSN74SSTV32867GKER,-296-13305-1,296-13305-1R,-SN74SSTV32867GKERR,2156-SN74SSTV32867GKER-TITR,296-13305-2,296-13305-2R,296-13305-1,-296-13305-1
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256210-SN74SSTV32867GKER
Ultra Librarian 3D Model Ultra Librarian SN74SSTV32867GKER CAD Model

Description

Product Overview: SN74SSTV32867GKER

The SN74SSTV32867GKER is a high-performance, 24-bit configurable registered buffer from Texas Instruments designed to meet the demands of high-speed signal transmission while maintaining signal integrity. This device is part of the SSTV32867 series and is particularly suitable for server, workstation, and network infrastructure applications that require a high degree of stability and reliability.

Key Features

  • Compatibility: The buffer is compatible with SSTL_2 and SSTL_18 signaling levels, making it versatile for use with various types of memory modules, including DDR SDRAM.
  • Configurability: It features a 24-bit bus width that can be configured as 24:1 or 12:2, providing flexibility in how the data paths are organized and connected.
  • Performance: The SN74SSTV32867GKER operates at a clock frequency of up to 250 MHz, delivering high-speed performance that is essential for modern computing environments.
  • Power Efficiency: With a typical operating voltage of 2.5V or 1.8V, the device ensures reduced power consumption, which is crucial for energy-efficient system design.
  • Robustness: It includes integrated series damping resistors that help to minimize reflections and overshoot, thereby enhancing signal integrity for reliable operation.

Applications

The SN74SSTV32867GKER is ideal for a range of applications that require high-speed data transfer and robust performance, such as:

  • Memory interface buffering
  • Server and workstation motherboards
  • Networking and communication equipment
  • High-performance computing systems

Package and Quality

Encased in a 96-Ball BGA package, the SN74SSTV32867GKER is designed for compact PCB layouts and is easy to integrate into various system designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards and undergoes rigorous testing to ensure it performs to the highest specifications.

With its combination of speed, power efficiency, and flexibility, the SN74SSTV32867GKER from Texas Instruments is a smart choice for system designers looking to create high-performance, reliable solutions in the competitive technology landscape.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess