EN
  • EN
  • DE

SN74SSQEA32882ZALR

Part No SN74SSQEA32882ZALR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGSTR BUFFER 28-56BIT 176BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 28, 56
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 176-NFBGA (13.5x8)
Win Source Part Number 030432-SN74SSQEA32882ZALR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSQEA32882ZALR CAD Model

Description

Product Description: SN74SSQEA32882ZALR from Texas Instruments

The SN74SSQEA32882ZALR is a high-performance, low-power 28-bit 1:2 configurable registered buffer from Texas Instruments, a renowned global semiconductor company. This product is designed for 1.5V to 1.8V VDD operation, with provision for 1.2V VDDQ, making it suitable for a wide range of applications.

This registered buffer is designed for 0.8V, 1.0V, 1.2V, and 1.5V VDDQ operation, with an impressive clock frequency of up to 800 MHz for 0.8V VDDQ and 1066 MHz for 1.0V, 1.2V, and 1.5V VDDQ. It features a differential clock (CK and CK) input and control pins (CS, ODT, CKE, and RESET). The RESET pin is used for initialization of the register and is asynchronously set to HIGH.

The SN74SSQEA32882ZALR is equipped with two address/command/control (ADD/CMD/CTL) inputs and two data (D) inputs. It also features an edge-triggered D-type flip-flop, which ensures that the output only changes on a rising edge of the system clock (CK). This feature is particularly useful in applications that require a high degree of timing precision.

One of the standout features of this product is its power-saving capabilities. The SN74SSQEA32882ZALR has a low standby current, which significantly reduces power consumption when the device is not in use. Furthermore, it supports both Partial Array Self-Refresh (PASR) and Temperature Compensated Self-Refresh (TCSR), both of which further contribute to its energy efficiency.

With its combination of high performance, low power consumption, and advanced features, the SN74SSQEA32882ZALR is a reliable choice for a wide range of applications, including servers, graphics cards, routers, and high-performance computing systems. Its robust design and superior functionality make it a valuable addition to any electronic device or system.

You May Also Be Interested in

Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6282 $62.5128
8+ $12.8231 $102.5848
13+ $12.4224 $161.4912
17+ $12.0217 $204.3689
22+ $11.6210 $255.6620
29+ $10.4188 $302.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess