EN
  • EN
  • DE

SN74S374DWRE4

Part No SN74S374DWRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 15pF
Trigger Type Positive Edge
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 110 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74S3
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258335-SN74S374DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74S374DWRE4 CAD Model

Description

The SN74S374DWRE4 is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide a robust and efficient solution for digital storage applications where low power consumption and high-speed operation are essential. It is widely used in various digital systems such as computers, communication devices, and control systems.

Key Features

  • Logic Type: Octal D-type flip-flop ensures simultaneous storage of 8 bits of data.
  • Output Type: 3-State outputs enable the device to be used in bus-oriented systems by allowing the outputs to be put in a high-impedance state.
  • Edge Triggered: Captures data on the rising edge of the clock signal, ensuring precise synchronization with system operations.
  • Supply Voltage Range: Operates over a wide supply voltage range, accommodating various application requirements.
  • Operating Temperature: Designed to function reliably over a broad temperature range, making it suitable for industrial environments.
  • Package: The SN74S374DWRE4 comes in a wide-body SOIC package that allows for efficient PCB layout and is compatible with standard surface-mount technology.

Applications

The versatility of the SN74S374DWRE4 makes it an excellent choice for a multitude of applications. Here are some of the typical applications:

  • Data storage and retrieval systems
  • Registers and buffers in digital systems
  • Communication systems
  • Process control and automation
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74S374DWRE4 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance. This product is RoHS compliant and is designed with the environment in mind, minimizing the use of hazardous substances.

Summary

The SN74S374DWRE4 from Texas Instruments is a powerful and reliable component for any digital storage application. Its high-speed operation, low power consumption, and 3-state outputs make it an ideal choice for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess