EN
  • EN
  • DE

SN74S289BN

Part No SN74S289BN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095222-SN74S289BN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74S289BN CAD Model

Description

The SN74S289BN is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular device is a 256 x 4-bit bipolar random access memory (RAM) with open-collector outputs, designed to offer fast and reliable data storage and retrieval in a variety of digital applications.

Key Features

  • Memory Configuration: The SN74S289BN boasts a memory arrangement of 256 words by 4 bits, providing a total storage capacity of 1024 bits. This configuration is well-suited for storing lookup tables, control registers, and small data buffers.
  • Access Time: With its bipolar junction technology, the device ensures swift access times, making it an excellent choice for high-speed operations where quick memory access is crucial.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and enable the device to interface with higher voltage levels, thus offering greater flexibility in various circuit designs.
  • Package Type: The SN74S289BN comes in a standard plastic dual-in-line package, which is both durable and suitable for conventional PCB mounting techniques.
  • Operating Voltage: It operates within a recommended voltage range, ensuring compatibility with a wide range of digital circuits and systems.

Applications

The SN74S289BN is versatile and can be used in numerous applications, including:

  • Computing systems where fast memory is essential for data caching and processing.
  • Industrial control systems requiring compact and reliable memory solutions.
  • Communication equipment for storing configuration data and managing system states.
  • Automotive electronics where robust and high-speed memory is necessary for real-time computations.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74S289BN is no exception. It undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. This makes it a trusted choice for engineers and designers looking for a reliable memory component in their electronic designs.

For detailed specifications, technical documents, and more information about the SN74S289BN, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess