The SN74S189AN is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular chip is a part of the 74S series, which is known for its fast switching speeds and high reliability. The SN74S189AN is a 64-bit random access memory (RAM) with a static design, which means it retains stored information as long as power is supplied.
Key Features
- Memory Configuration: The SN74S189AN offers a 16-word by 4-bit organization, allowing for efficient data storage and retrieval in a compact form factor.
- Supply Voltage: It operates at a nominal 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
- Access Time: The device boasts a fast access time, which is critical for high-speed computing applications where rapid memory read and write operations are essential.
- Package Type: This IC comes in a standard 16-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs).
Applications
The SN74S189AN is versatile and can be used in various applications, including:
- Computing systems where high-speed memory is crucial
- Industrial control systems requiring robust and reliable memory solutions
- Communication equipment that demands fast data buffering
- Instrumentation and test equipment for data storage and analysis
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74S189AN is no exception. Each chip is rigorously tested to ensure it meets the high standards expected from TI products. The device's static design ensures data stability and reliability, making it a trusted choice for critical applications where data integrity is paramount.
For engineers and designers looking for a reliable, high-speed memory solution, the SN74S189AN from Texas Instruments represents an excellent choice that combines performance with the durability necessary for demanding environments.