EN
  • EN
  • DE

MAX11100EUB+T

Part No MAX11100EUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Maxim Integrated
Package Reel - TR
Family Name MAX11100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX11100EUB+TTR, MAX11100EUB+TDKR, MAX11100EUB+TCT, MAX11100EUBT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880993-MAX11100EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX11100EUB+T CAD Model

Description

MAX11100EUB+T Analog-to-Digital Converter from Maxim Integrated

The MAX11100EUB+T is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance in a compact microMAX-10 package. This ADC is ideal for a wide range of applications, including portable instrumentation, medical devices, industrial control systems, and data acquisition systems, where accurate and reliable digital representation of analog signals is crucial.

One of the standout features of the MAX11100EUB+T is its pseudo-differential unipolar input, which provides excellent noise rejection and eliminates the need for a negative power supply, simplifying system design and power management. The ADC operates from a single 2.7V to 3.6V supply, which, along with its low 500µA (typical) operating current, makes it an excellent choice for battery-powered and portable applications.

The device boasts an impressive conversion rate of up to 300ksps (kilo-samples per second), allowing for high-speed data acquisition without sacrificing accuracy. Additionally, the MAX11100EUB+T features an internal reference (2.048V) that simplifies the design by removing the need for external precision references. However, for applications requiring a specific reference voltage, it also supports an external reference input.

For enhanced digital interface flexibility, the MAX11100EUB+T includes a serial SPI-compatible interface, which is easily interfaced with most microcontrollers and digital systems. The ADC's full-scale range is determined by the reference voltage, and it can handle input signals up to the reference voltage, ensuring a wide dynamic range for the captured data.

Maxim Integrated has equipped the MAX11100EUB+T with several operational modes, including normal, shutdown, and fast wake-up, to optimize power consumption for the application's needs. In shutdown mode, the supply current reduces to just 0.5µA (typical), significantly extending battery life in power-sensitive applications.

In summary, the MAX11100EUB+T from Maxim Integrated is a versatile and efficient solution for precision ADC requirements. Its small footprint, low power consumption, high-speed operation, and flexible interface options make it a top choice for designers looking to integrate high-performance data conversion into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess