EN
  • EN
  • DE

SN74S132D

Part No SN74S132D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC  /  NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 1.1V
Logic Level - High 1.9V
Max Propagation Delay @ V, Max CL 13ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74S132D,2156-SN74S132D-TI
Standard Package 200
Win Source Part Number 1095217-SN74S132D
Ultra Librarian 3D Model Ultra Librarian SN74S132D CAD Model

Description

Product Overview: SN74S132D from Texas Instruments

The SN74S132D is a high-performance, quadruple positive-NAND gate IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the 74S series and is built using advanced Schottky TTL (Transistor-Transistor Logic) technology, which ensures fast switching speeds and high logic performance.

The device features four independent NAND gates, each with two inputs, enabling it to perform the NAND function, which is fundamental in digital electronics. The SN74S132D comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while providing reliable and robust performance.

Key Features and Benefits:

  • High-Speed Operation: The SN74S132D is capable of fast switching, which is critical for high-speed logic systems and applications requiring quick response times.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power dissipation, making it ideal for battery-powered and energy-sensitive designs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, typically from 4.75V to 5.25V, providing flexibility in various power supply environments.
  • Compatibility: As part of the 74S series, it is compatible with other TTL logic families, allowing for seamless integration with existing systems and components.
  • Durability: The SN74S132D is designed to withstand the rigors of industrial environments, offering a high degree of reliability and longevity.

Applications:

The SN74S132D is versatile and can be used in a wide range of applications, including:

  • Logic circuitry and signal processing
  • Computing and data storage systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

With its high-speed performance and low power consumption, the SN74S132D from Texas Instruments is a crucial component for designers looking to create efficient, reliable, and high-performance electronic systems.

Ordering and Packaging Information:

The SN74S132D is available for order in a 14-pin SOIC package, with the option for standard reel or tube packaging to accommodate different manufacturing requirements. For detailed specifications, technical documents, and ordering information, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess