EN
  • EN
  • DE

SN74S124DRE4

Part No SN74S124DRE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Type VCO (Dual)
Frequency 1Hz ~ 60MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 105 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SN74S1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265315-SN74S124DRE4
Ultra Librarian 3D Model Ultra Librarian SN74S124DRE4 CAD Model

Description

The SN74S124DRE4 is a high-performance, dual voltage-controlled oscillator (VCO) and phase-locked loop (PLL) integrated circuit produced by Texas Instruments. Designed to cater to a wide array of applications, this device is particularly well-suited for digital systems where clock timing is critical, such as in telecommunications, data processing, and high-speed computing.

Key Features

  • Voltage-Controlled Oscillator: The SN74S124DRE4 features two independent VCOs, allowing for precise control over the output frequency through an external voltage input.
  • High-Speed Operation: With the capability to operate at high frequencies, this component is ideal for systems requiring fast clock speeds.
  • Stability: The device offers excellent stability, ensuring consistent performance and reducing the likelihood of timing errors.
  • Phase-Locked Loop: The built-in PLL circuitry provides the means to lock the output frequency to a reference signal, enhancing the accuracy of the generated clocks.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74S124DRE4 minimizes power usage, making it suitable for portable and battery-powered devices.
  • Wide Operating Range: The device can function across a broad range of voltages and temperatures, ensuring reliability in various environments and applications.

Applications

The versatility of the SN74S124DRE4 allows it to be integrated into numerous types of electronic systems. Some common applications include:

  • High-speed digital clocks
  • Synchronous data transmission
  • Wireless communication systems
  • Signal processing
  • Test and measurement equipment

Product Specifications

The SN74S124DRE4 comes in a surface-mount package, ensuring compactness and ease of integration into modern PCB designs. It is manufactured with Texas Instruments' high standards, guaranteeing performance and durability. The product is also compliant with RoHS standards, reflecting TI's commitment to environmental responsibility.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess