Texas Instruments SN74S11J Product Description
The SN74S11J is a high-performance integrated circuit from the globally renowned manufacturer, Texas Instruments. This product is part of the SN74 series, a family of logic gates that are renowned for their durability, efficiency, and superior performance.
The SN74S11J is a triple 3-input AND gate. This means it can take three sets of three inputs and return a single output for each set. It operates on a wide voltage range, from 4.75V to 5.25V, providing flexibility for various applications. The device is equipped with a standard output drive of 10 LSTTL loads, which makes it highly compatible with most TTL families.
One of the key features of the SN74S11J is its low power consumption. This makes it a highly efficient choice for designs that require minimal power usage. Additionally, the device has a typical tpd of 10 ns, ensuring rapid operation and improved efficiency.
The SN74S11J is designed for use in a wide range of applications. It is particularly suitable for use in systems that require high-speed, low-power Schottky TTL circuitry. Its robust design and high performance make it a reliable choice for critical applications in industries such as telecommunications, computing, and automation.
The SN74S11J is available in a 14-pin plastic DIP package. This packaging is not only robust but also convenient for handling and installation. The device has a wide operating temperature range, from 0°C to 70°C, which allows it to perform optimally in various environmental conditions.
In conclusion, the SN74S11J from Texas Instruments is a high-quality, efficient, and reliable logic gate. Its superior performance, low power consumption, and wide voltage range make it a versatile choice for a variety of applications. With Texas Instruments' reputation for quality and durability, you can be confident in the longevity and reliability of the SN74S11J.