EN
  • EN
  • DE

SPC4527S8RGB

Part No SPC4527S8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N & P Pair Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338172-SPC4527S8RGB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC4527S8RGB CAD Model

Description

The SPC4527S8RGB is an integrated RGB LED driver manufactured by SYNC POWER Crop. It is designed to control the brightness and color of RGB LEDs, making it suitable for various display and lighting applications. This driver incorporates PWM control and other features to achieve smooth and accurate color mixing.

Applications

  • LED displays
  • Decorative lighting
  • Backlighting for LCD screens
  • Gaming peripherals
  • Consumer electronics

Features

  • Integrated RGB LED driver
  • Precise PWM control for color mixing
  • Constant current output
  • Multiple brightness levels
  • Low voltage operation
  • Compact package

Benefits

  • Accurate and vibrant color reproduction
  • Smooth dimming and color transitions
  • Consistent LED brightness
  • Energy-efficient operation
  • Simplified circuit design
  • Compact size for space-constrained applications

Additional Details

The SPC4527S8RGB operates with a low voltage power supply, making it compatible with various battery-powered and low-voltage systems. The constant current output ensures that the LEDs are driven with a stable current, resulting in consistent brightness and longer LED lifespan. The PWM control allows for precise adjustment of the red, green, and blue color components, enabling a wide range of colors to be generated. The compact package facilitates easy integration into various electronic devices. It’s often used in applications where dynamic color control and high-quality lighting effects are desired. The “S8RGB” likely refers to a specific configuration or feature set related to RGB color control within the driver.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess