EN
  • EN
  • DE

SN74S112ADR

Part No SN74S112ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WIITH PRESET AND CLEAR | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 7ns at 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Iq) 25mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74S112
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1256051-SN74S112ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S112ADR CAD Model

Description

The SN74S112ADR from Texas Instruments is a high-performance, dual JK flip-flop integrated circuit that features negative-edge triggering and a direct clear function. This device is part of the 74S series, which is known for its speed and reliability in digital systems. The SN74S112ADR is designed for use in a wide range of applications, including counters, shift registers, control circuits, and various types of memory storage devices.

Key Features:

  • Logic Type: JK Flip-Flop
  • Trigger Type: Negative Edge
  • Output Type: Differential
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Logic Family: 74S
  • Propagation Delay Time: Typically 3 ns at 5V, 25°C
  • Clear Type: Asynchronous

Product Benefits:

The SN74S112ADR is designed for high-speed operation while minimizing power consumption. Its negative-edge triggering ensures precise timing for synchronous operations, making it an ideal choice for critical timing applications. The dual JK flip-flop configuration allows for more complex logic functions to be implemented with fewer components, providing both space and cost savings on the PCB.

Its wide operating temperature range ensures reliability in harsh environments, making it suitable for industrial and automotive applications. The surface mount SOIC-16 package is compact and suitable for high-density mounting, which is beneficial for modern electronic devices that require miniaturization without compromising performance.

Applications:

  • Counters and Dividers
  • Shift Registers
  • Control Circuits
  • Memory Storage Devices
  • Logic Circuit Implementation
  • Data Processing Systems

The SN74S112ADR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its robust design and versatile functions, it is a valuable component for designers and engineers looking to develop efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess