EN
  • EN
  • DE

SN74S09NG4

Part No SN74S09NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OP COL 4CH 2IN 14DIP / AND Gate IC 4 Channel Open Collector 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74S09
Other Names SN74S09NE4,SN74S09NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257541-SN74S09NG4
Ultra Librarian 3D Model Ultra Librarian SN74S09NG4 CAD Model

Description

SN74S09NG4: A High-Performance Quadruple 2-Input Positive-AND Gates IC by Texas Instruments

The SN74S09NG4 is a premier integrated circuit product from Texas Instruments, designed to deliver reliable and high-speed performance for a wide range of digital applications. This IC is part of the 74S series, which is known for its fast switching characteristics and robust operation. The SN74S09NG4 features four independent 2-input positive-AND gates, which are essential components in digital circuits for performing logical conjunction operations.

Key Features

  • Logic Type: The device incorporates quadruple 2-input positive-AND gates, providing the ability to perform logical operations on two binary inputs to produce a single binary output.
  • Supply Voltage Range: The SN74S09NG4 operates over a wide supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • High-Speed Performance: With its fast switching capability, the device is optimized for high-speed signal processing, which is critical in modern digital systems.
  • Output Drive Capability: The IC can sink a high current, allowing it to drive multiple loads or interface with other logic families effectively.
  • Package: The SN74S09NG4 is offered in a 14-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

The versatility of the SN74S09NG4 makes it a suitable choice for a variety of digital applications, including:

  • Logic gate functions in computational circuits
  • Control systems and process automation
  • Interface logic for digital communication
  • Timing circuits and counters
  • Signal gating and conditioning

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74S09NG4 is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. This ensures that the device is suitable for use in both commercial and industrial applications where consistent operation is essential.

In conclusion, the SN74S09NG4 from Texas Instruments is a powerful and versatile IC that provides designers with the functionality needed to implement efficient and reliable digital logic systems. Its fast switching, wide voltage range, and high output drive capability make it a go-to choice for engineers looking to build high-performance electronic solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6362 $53.4534
16+ $6.2656 $100.2496
25+ $6.0698 $151.7450
35+ $5.8740 $205.5900
45+ $5.6782 $255.5190
59+ $5.0908 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess