The SJD1033T4 is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is widely utilized in various applications including power management, motor control, and high-efficiency power conversion.
Key Features:
- High Drain-Source Breakdown Voltage (VDS): The SJD1033T4 boasts a robust drain-source breakdown voltage of 100V, making it suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): With an on-resistance as low as 0.028 ohms, this MOSFET ensures minimal power loss and high efficiency during operation.
- Continuous Drain Current (ID): It supports a high continuous drain current of 80A, enabling it to handle significant power for a wide range of electronic circuits.
- Fast Switching Speed: The device is designed for fast switching applications, which is crucial for reducing switching losses and improving performance in power conversion systems.
- Low Gate Charge (Qg): The low gate charge of the SJD1033T4 allows for faster switching speeds and reduced drive power requirements.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Power Management Functions
The SJD1033T4 is housed in a D2PAK (TO-263) package, which offers a compact footprint while allowing for efficient heat dissipation. Its robust design ensures reliability and longevity in harsh environments, making it an ideal choice for industrial and automotive applications that require high reliability and performance.
With its combination of high-voltage capability, low on-resistance, and fast switching speeds, the ON Semiconductor SJD1033T4 N-Channel Power MOSFET is a versatile component that enhances the performance of power electronic systems.