EN
  • EN
  • DE

TEA1731T/N1

Part No TEA1731T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216258-TEA1731T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1731T/N1 CAD Model

Description

Product Overview: TEA1731T/N1

The TEA1731T/N1 is a highly integrated, efficient, and versatile switch mode power supply (SMPS) controller chip designed and manufactured by NXP Semiconductors. This product is specifically tailored for low-power applications, providing an optimal solution for power supplies that require a compact form factor, low standby power, and high efficiency.

Key Features

  • GreenChip Technology: The TEA1731T/N1 incorporates NXP's GreenChip technology, which emphasizes energy efficiency and eco-friendliness. This technology ensures that power supplies meet the stringent requirements of energy-saving standards and certifications.
  • Low Standby Power: Designed to achieve ultra-low standby power consumption, the TEA1731T/N1 is ideal for applications where energy usage in standby mode is critical, such as in consumer electronics and office equipment.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, making it suitable for various global voltage standards and adaptable to different power environments.
  • Integrated Protections: The TEA1731T/N1 features several built-in protection mechanisms, including overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), ensuring safe and reliable operation under abnormal conditions.

Applications

The versatility of the TEA1731T/N1 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Adapter and charger applications
  • Set-top boxes and networking equipment
  • Standby and auxiliary power supplies
  • Consumer electronics such as TVs and audio systems

Technical Specifications

The TEA1731T/N1 operates at a switching frequency that can be adjusted externally, allowing designers to optimize the SMPS for performance and component size. It also offers frequency jittering, which helps to minimize electromagnetic interference (EMI), a critical feature for maintaining compliance with international EMI standards.

Conclusion

With its combination of energy efficiency, low standby power, and robust protection features, the TEA1731T/N1 from NXP is a smart choice for developers looking to create reliable and eco-friendly power supply solutions. Its compliance with global energy standards ensures that end products are not only high-performing but also contribute to energy conservation efforts worldwide.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess