EN
  • EN
  • DE

SN74S09DRG4

Part No SN74S09DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OPEN 4CH 2-IN 14SOIC / AND Gate IC 4 Channel Open Collector 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74S0
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257558-SN74S09DRG4
Ultra Librarian 3D Model Ultra Librarian SN74S09DRG4 CAD Model

Description

The SN74S09DRG4 is a high-performance, quadruple two-input positive-AND gate integrated circuit from Texas Instruments, renowned for their precision-engineered electronic components. This particular device falls under the '74S' series, which is known for its Schottky TTL (Transistor-Transistor Logic) technology, offering faster speeds compared to standard TTL logic while maintaining low power consumption.

Key Features

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Package: Supplied in an 8-SOIC (0.154", 3.90mm Width) package, which is suitable for surface-mounted device (SMD) applications.
  • Operating Voltage: Typical operating voltage ranges from 4.75V to 5.25V, making it compatible with standard 5V digital systems.
  • High-Speed Performance: The SN74S09DRG4 is designed for high-speed logic operations, providing quick response times for complex digital computations.
  • Output Current: Capable of sourcing and sinking currents, which is essential for driving loads or interfacing with other logic families.
  • Temperature Range: Operational across a wide temperature range, making it suitable for various environmental conditions.

Applications

The SN74S09DRG4 is versatile in its applications due to its high-speed performance and compatibility with other logic families. It can be used in:

  • High-speed digital circuits
  • Logic gate functions in computing
  • Signal processing
  • Control systems
  • Instrumentation
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74S09DRG4 is no exception and is designed to provide reliable performance in demanding applications. Customers can trust in the durability and long-term operation of this component.

Environmental Compliance

This product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess