EN
  • EN
  • DE

SN74S03DR

Part No SN74S03DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256043-SN74S03DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S03DR CAD Model

Description

Overview of Texas Instruments SN74S03DR

The SN74S03DR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular device belongs to the 74S series, which is known for its fast switching speeds and TTL (Transistor-Transistor Logic) compatibility, making it a preferred choice for digital systems requiring reliable logic operations.

Key Features

  • Logic Type: The SN74S03DR is a NAND gate IC, which is fundamental to digital electronics. NAND gates are versatile and can be used to create any other type of logic gate, making this IC an essential building block for complex circuits.
  • Number of Circuits: It contains four independent NAND gates, allowing multiple operations to be performed simultaneously, which is efficient for space-saving on PCBs and in system design.
  • Number of Inputs: Each gate has two inputs, providing the standard configuration for NAND operations.
  • Output Type: The outputs are standard TTL, which means they can be easily interfaced with other TTL logic devices.
  • Supply Voltage: It operates at a nominal voltage of 5V, which is typical for TTL devices, allowing for easy integration with standard digital systems.
  • Operating Temperature: The SN74S03DR is designed to function over a broad temperature range, typically from 0°C to 70°C, ensuring reliability in various environmental conditions.
  • Mounting Type: This device comes in an SOP (Small Outline Package) form factor, specifically in an 8-SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting, saving precious board space.
  • RoHS Compliant: In keeping with environmental standards, the SN74S03DR is RoHS compliant, meaning it is manufactured without hazardous substances such as lead.

Applications

The SN74S03DR is used in a variety of digital applications, including computers, data processing, industrial controls, and any system where logic gate functions are required. Its fast switching capability and compatibility with other TTL logic devices make it ideal for high-speed signal processing and complex logic circuitry.

Whether you're designing a new system or troubleshooting an existing one, the SN74S03DR from Texas Instruments is a reliable and versatile choice that engineers and designers can depend on for consistent performance and long-term durability.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess