Product Description: SN74LXH273APWR from Texas Instruments
The SN74LXH273APWR is a high-quality integrated circuit designed and manufactured by the globally recognized company, Texas Instruments. This product is part of the company's extensive line of advanced digital logic devices and is known for its impeccable performance, reliability, and versatility.
The SN74LXH273APWR is essentially an octal D-type flip-flop that features a clear (CLR) and a clock (CLK) inputs for each flip-flop. The device has the capacity to store eight bits of data in its flip-flop registers, which can be read out at any given time. This makes it an ideal choice for a wide range of applications, including but not limited to data storage, data transfer, and system debugging.
One of the key features of the SN74LXH273APWR is its low power consumption. The device operates with a power supply voltage range of 2 V to 3.6 V, making it highly energy efficient. Additionally, it supports a wide operating temperature range (-40°C to 85°C), ensuring it can perform optimally in various environmental conditions.
The SN74LXH273APWR has a TSSOP (PW) package type and is RoHS compliant, which means it adheres to strict environmental and health standards. It also features a lead-free / RoHS compliant status, making it a sustainable choice for your electronic needs.
To sum up, the SN74LXH273APWR from Texas Instruments is a highly reliable, energy-efficient, and versatile integrated circuit that can meet a broad array of digital logic needs. Whether you're designing a complex digital system or simply need a reliable component for data storage, this product is a fantastic choice.