EN
  • EN
  • DE

SN74LXCH8T245PWR

Part No SN74LXCH8T245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATOR BIDIR 24TSSOP / Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LXCH
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.08V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LXCH8T245
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354853-SN74LXCH8T245PWR
Ultra Librarian 3D Model Ultra Librarian SN74LXCH8T245PWR CAD Model

Description

Product Overview: SN74LXCH8T245PWR from Texas Instruments

The SN74LXCH8T245PWR is a state-of-the-art, 8-bit non-inverting bus transceiver designed and manufactured by Texas Instruments (TI). This device is part of TI's advanced signal chain solutions, specifically tailored for applications that require efficient voltage level translation for data bus communication.

Key Features

  • Wide Voltage Range: The SN74LXCH8T245PWR operates across a wide voltage range of 1.65V to 5.5V on both the A and B ports. This allows for seamless integration in mixed-voltage systems.
  • Bi-directional Interface: With dual-supply voltage level translation, this transceiver can transfer data from a lower voltage bus to a higher voltage bus and vice-versa, making it highly versatile.
  • High-Speed Data Transmission: The device supports high-speed data transmission, which is essential for modern digital communication systems.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, ensuring that the device remains unharmed if either power supply is switched off.
  • Low Power Consumption: It is designed for minimal power consumption, which is critical for battery-powered and power-sensitive applications.
  • Flow-Through Pinout: The flow-through architecture simplifies PCB layout by easing the routing of data lines.

Applications

The SN74LXCH8T245PWR is ideal for various applications, including:

  • Multi-voltage systems that require voltage translation
  • Data communication within networking, telecom, and computing where different voltage levels interface is necessary
  • Interfacing between microprocessors/microcontrollers and peripherals with different voltage domains
  • General-purpose logic applications requiring bidirectional data flow

Quality and Reliability

TI's commitment to quality ensures that the SN74LXCH8T245PWR meets the highest standards for reliability and performance. This product is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the PWR suffix, which is suitable for surface-mount technology (SMT).

Ordering and Packaging

When ordering the SN74LXCH8T245PWR, it comes in tape and reel packaging, facilitating automated assembly processes. For detailed specifications, application notes, and support resources, please visit Texas Instruments' official website or contact their customer support.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4038 $56.1520
90+ $1.1518 $103.6620
135+ $1.1158 $150.6330
190+ $1.0798 $205.1620
240+ $1.0438 $250.5120
325+ $0.9359 $304.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess