The Inphi PCCS8016E B1 is a high-performance coherent driver modulator (CDM) designed for 100G and 200G coherent optical transmission systems. It plays a critical role in modulating the optical carrier signal with high-speed data, enabling long-haul and metro network applications. The PCCS8016E B1 leverages advanced CMOS technology to achieve low power consumption and high linearity, ensuring optimal signal integrity and performance.
Applications
- 100G and 200G coherent optical transmission systems
- Long-haul and metro networks
- Data center interconnects (DCI)
- Optical transponders and line cards
- Cloud infrastructure
Features
- High bandwidth: Supports modulation of high-speed data signals.
- Low power consumption: Minimizes energy usage in densely packed optical systems.
- High linearity: Ensures signal integrity and reduces distortion.
- Compact form factor: Allows for integration into small form-factor pluggable modules.
- Advanced CMOS technology: Provides high performance and reliability.
Benefits
- Enables high-capacity optical transmission: Supports the increasing bandwidth demands of modern networks.
- Reduces system power consumption: Lowers operational costs and improves energy efficiency.
- Improves signal quality: Ensures reliable data transmission over long distances.
- Facilitates compact system design: Enables the development of smaller and more efficient optical modules.
- Enhances network performance and scalability: Provides a robust and scalable solution for optical networking.
The PCCS8016E B1 typically integrates with a coherent receiver to form a complete optical transceiver solution. It adheres to industry standards and supports various modulation formats, including DP-QPSK, DP-16QAM, and DP-64QAM, depending on the specific application and system requirements. This device contributes to lower cost, footprint, and power consumption for 100G and 200G coherent systems. The B1 revision represents a specific iteration or improvement of the PCCS8016E series, potentially offering enhanced performance or features compared to earlier versions. Further specifications can be found in the datasheet.