EN
  • EN
  • DE

SN74LVU04ANSRG4

Part No SN74LVU04ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256037-SN74LVU04ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVU04ANSRG4 CAD Model

Description

SN74LVU04ANSRG4 - Texas Instruments Hex Inverter

The SN74LVU04ANSRG4 is a high-performance, six-channel inverter device from Texas Instruments, designed to deliver the optimal balance between speed and power consumption. This integrated circuit is part of the advanced Schmitt-Trigger family, and is specifically engineered to operate with a low-voltage power supply, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Each inverter in the SN74LVU04ANSRG4 is capable of transforming a high-level input signal into a low-level output, and vice versa. This functionality is essential for signal conditioning, wave shaping, and logical signal inversion in digital circuits. The Schmitt-Trigger inputs also offer enhanced noise immunity and stable switching, which are critical in noisy environments or when dealing with slow or noisy input rise and fall times.

Key Features:

  • Operates from a voltage range of 2V to 5.5V, accommodating a variety of logic levels and making it compatible with TTL, CMOS, and other logic families.
  • Low power consumption, with a typical ICC of only 1 µA maximum, contributes to extended battery life and reduced power costs in your designs.
  • High output drive capability, with the ability to source or sink up to 24 mA at the output, allowing for direct drive of LEDs or other high-current loads.
  • Input hysteresis (Schmitt-Trigger action) at all six channels, providing enhanced noise immunity and preventing unwanted multiple transitions when input signals are slow or noisy.
  • Available in a compact 14-pin SOIC package, which minimizes board space and is amenable to automated assembly processes.

The SN74LVU04ANSRG4 is suitable for a broad range of applications, such as signal inversion, pulse shaping, and in timing circuits. Its robust design ensures reliable operation in demanding conditions, while its low-power characteristics make it a go-to choice for power-sensitive applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the SN74LVU04ANSRG4 from Texas Instruments provides a reliable and efficient solution for your inverting logic needs.

With Texas Instruments' reputation for high-quality and durable components, the SN74LVU04ANSRG4 is a product you can trust for long-term performance and consistency in your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess