EN
  • EN
  • DE

SN74LVU04ADGVR

Part No SN74LVU04ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVU
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number SN74LVU
Other Names 296-12929-2,296-12929-1,TEXTISSN74LVU04ADGVR,296-12929-2R,-SN74LVU04ADGVRG4R,296-12929-6,296-12929-1R,-296-12929-1,2156-SN74LVU04ADGVR-TITR,-SN74LVU04ADGVRR,-296-12929-1,-SN74LVU04ADGVRG4,-SN74LVU04ADGVRE4R,-SN74LVU04ADGVRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257568-SN74LVU04ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVU04ADGVR CAD Model

Description

Product Overview: SN74LVU04ADGVR

The SN74LVU04ADGVR is a high-performance hex inverter integrated circuit (IC) from Texas Instruments (TI), designed to address the needs of modern electronic systems. This device belongs to TI's SN74 family, known for its reliability and versatility in various digital applications.

Key Features

  • Logic Type: The SN74LVU04ADGVR is a hex inverter, meaning it contains six independent inverter gates in a single package, making it an efficient solution for inverting digital signals.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2.7V to 5.5V, which allows for use in systems that require either standard 5V logic levels or lower voltages for power conservation.
  • High Drive: The IC features high-drive outputs capable of driving up to 24mA, providing strong signal integrity and the ability to drive multiple loads or inputs.
  • Low Power Consumption: With low power consumption characteristics, the SN74LVU04ADGVR is suitable for battery-operated and power-sensitive applications.
  • Output Voltage Levels: The output voltage levels are compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL logic devices.
  • Packaging: The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.

Applications

The versatility of the SN74LVU04ADGVR makes it suitable for a wide range of applications, including:

  • Logic level conversion
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • Pulse generators

Quality and Reliability

As with all Texas Instruments products, the SN74LVU04ADGVR is manufactured to high standards, ensuring quality and reliability. It is designed to meet or exceed industry standards for performance and robustness, making it a trusted choice for both commercial and industrial applications.

Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, the SN74LVU04ADGVR from Texas Instruments provides the performance and reliability needed to meet the challenges of today's digital designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess