The SN74LVTH652NSRG4 is a high-performance integrated circuit from Texas Instruments, designed for optimal utility in a wide array of digital applications. This device is a member of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-compatible inputs. The SN74LVTH652NSRG4 is characterized by its robustness and versatility, making it an ideal choice for interfacing with different voltage levels within a system.
Key Features
- Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying design and saving board space.
- Support for Mixed-Mode Signal Operation: The device can handle 3.3V and 5V signal environments, allowing for seamless integration within systems operating at different voltage levels.
- Low Power Consumption: Designed with power-saving in mind, the SN74LVTH652NSRG4 is suitable for power-sensitive applications.
- High Drive: The device can drive up to 64mA at the outputs, providing solid performance for driving heavier loads.
Product Specifications
- Type: 3.3V ABT Octal Bus Transceivers and Registers with 3-state outputs
- Package: 24-Pin SSOP (Shrink Small Outline Package)
- Logic Family: LVTH
- Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.
Applications
The SN74LVTH652NSRG4 is engineered to be a flexible component for various digital systems. It is commonly used in:
- Data communication and telecommunication systems
- Computers and computer peripherals
- Networking equipment, such as routers and switches
- Industrial control systems
With its robust design and compatibility with multiple voltage levels, the SN74LVTH652NSRG4 from Texas Instruments stands out as a reliable choice for designers looking to enhance the performance and efficiency of their digital systems.