EN
  • EN
  • DE

SN74LVTH646NSRG4

Part No SN74LVTH646NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259176-SN74LVTH646NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646NSRG4 CAD Model

Description

Product Overview: SN74LVTH646NSRG4

The SN74LVTH646NSRG4 is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This device is a part of the LVTH family and serves as a transceiver with non-inverting 3-state bus-compatible outputs. Designed to meet the demanding requirements of high-speed data transmission and signal integrity, the SN74LVTH646NSRG4 is ideal for use in a variety of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Technology: The SN74LVTH646NSRG4 utilizes Low-Voltage BiCMOS technology which provides robust performance while maintaining low power consumption.
  • Logic Type: 3-state non-inverting bus transceiver allows for bidirectional communication with the ability to disconnect the output from the bus for multiplexing or isolation purposes.
  • Voltage Range: This device operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it compatible with a variety of low-voltage logic levels.
  • Speed: It features a high-speed data transfer capability that is essential for modern high-speed applications.
  • Package: The SN74LVTH646NSRG4 is available in a 24-pin NSOP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to 85°C, it is suitable for industrial temperature environments.

Applications

The versatility of the SN74LVTH646NSRG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Networking equipment such as switches and routers
  • Server farms and data centers
  • Industrial control systems
  • Signal bridging applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH646NSRG4 is no exception. It is designed to meet strict industry standards, ensuring high performance and durability for the end-user. With Texas Instruments' expertise in semiconductor design, customers can trust the SN74LVTH646NSRG4 for their critical applications.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess