EN
  • EN
  • DE

SN74LVTH646NSRE4

Part No SN74LVTH646NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259142-SN74LVTH646NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646NSRE4 CAD Model

Description

Product Overview: SN74LVTH646NSRE4 from Texas Instruments

The SN74LVTH646NSRE4 is a high-performance, octal bidirectional transceiver from Texas Instruments designed to facilitate bus-oriented communication. This device is part of the LVTH family, which is known for its low-voltage, high-speed operation. It is specifically crafted to deliver robust performance for interfacing between different voltage domains in a system.

Key Features

  • Technology: The SN74LVTH646NSRE4 utilizes BiCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Voltage Range: It operates at a nominal 3.3V, which allows for lower power consumption while maintaining high-speed operation.
  • Bus Interface: The device features an octal bidirectional data interface, which allows for easy connection to an 8-bit bus. This makes it ideal for data exchange in microprocessor or microcontroller-based systems.
  • Drive Capability: It has a 24mA balanced output drive, which offers a good trade-off between speed and power consumption.
  • Flow-Through Architecture: The pinout is designed for the flow-through architecture, which simplifies PCB layout by reducing the need for crossing signal lines.

Performance and Applications

The SN74LVTH646NSRE4 is designed to support bidirectional communication with live insertion and removal capabilities, reducing system downtime during upgrades or maintenance. The device's performance is optimized for balanced propagation delays and minimized skew, making it suitable for a variety of applications, including:

  • Data communication and networking equipment
  • Server and storage systems
  • Industrial control and automation
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVTH646NSRE4 is no exception, and it is built to meet or exceed industry standards for performance and longevity. This transceiver is available in a 24-pin SOP (Small Outline Package), which is suitable for surface-mount technology and offers a compact footprint for space-sensitive applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess