Product Overview: SN74LVTH540DW
The SN74LVTH540DW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate low-voltage operation and signaling. This device is part of the LVTH family, which is characterized by its use of a 3.3V power supply while maintaining 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage: Designed for 3.3V operation with 5V tolerant inputs
- Output Type: 3-State, which allows for high impedance when not actively driving a signal
- IC Package Type: SOIC, a small outline integrated circuit with a wide body (DW)
- Pin Count: 20-pin configuration for broad connectivity
- Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
- Logic Family: LVTH, known for low-voltage high-speed operation
- Bus Hold: Built-in bus hold feature helps to retain the last known state during a tri-state condition
Performance and Quality
The SN74LVTH540DW is crafted to deliver robust performance with its high drive capability and fast switching speeds. It is compatible with JEDEC standard no. 8-1A, ensuring reliability and industry-standard performance. The device also includes a bus hold feature that prevents floating inputs and minimizes potential data errors.
Applications
Due to its versatility and high-speed operation, the SN74LVTH540DW is ideal for a variety of applications, including:
- Memory driving
- Bus transceiver roles in computing and telecommunication
- Interfacing and level shifting between different logic circuits
- Driving heavy loads with its high current capability
Environmental Compliance
The SN74LVTH540DW is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured using environmentally safe practices and materials. This commitment to environmental responsibility makes it a suitable choice for eco-conscious designs and applications.
Overall, the SN74LVTH540DW is a reliable and efficient solution for system designers looking for a high-speed, low-voltage octal buffer and line driver. Its compatibility with both 3.3V and 5V systems, coupled with its robust environmental compliance, makes it an excellent choice for modern electronic applications.