EN
  • EN
  • DE

SN74LVTH373IPWREP

Part No SN74LVTH373IPWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ABT OCT TRNSP D LATCH 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVTH373
Other Names -296-22394-1,296-22394-2R,296-22394-6,296-22394-1,296-22394-2,-296-22394-1R,-296-22394-1,-SN74LVTH373IPWREPR,-V62/04675-01XER,296-22394-6R,296-22394-1R,-V62/04675-01XE,V62/04675-01XE
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257229-SN74LVTH373IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH373IPWREP CAD Model

Description

SN74LVTH373IPWREP - Texas Instruments

The SN74LVTH373IPWREP from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to be used in applications that require high-speed, low-voltage operation, and improved drive capability. It is part of the LVTH family, which is characterized by low-voltage operation and the ability to drive heavily loaded outputs with very low static and dynamic power consumption.

Key Features

  • 3.3-V Operation: Optimized for use in systems that require a nominal 3.3V power supply, this device supports a wide range of operating voltages.
  • High Drive: With the ability to drive up to 32 mA at the outputs, the SN74LVTH373IPWREP can easily drive large loads, making it suitable for bus-oriented applications.
  • Low Power Consumption: The device is designed for low power dissipation, with a typical ICC of only 0.8 mA max, minimizing the overall power consumption of the system.
  • Support for Live Insertion: Features like Bus Hold on data inputs eliminate the need for external pull-up/pull-down resistors, simplifying the design and supporting live insertion and withdrawal.
  • Enhanced System Reliability: The device includes over-voltage tolerance inputs that facilitate 5V tolerant I/O, ensuring compatibility with mixed-voltage systems and enhancing system reliability.
  • ESD Protection: The SN74LVTH373IPWREP comes with built-in ESD protection, ensuring robustness and reliability of the device in harsh environments.

Applications

Due to its versatile nature, the SN74LVTH373IPWREP is suitable for a wide array of applications, including:

  • Memory address latching
  • Data storage and retrieval systems
  • Buffering in high-performance systems
  • Telecommunications
  • Computers and peripherals

Quality and Reliability

The SN74LVTH373IPWREP is part of Texas Instruments' enhanced product (EP) portfolio, designed to meet the stringent requirements of military and high-reliability applications. It is available in a TSSOP (Thin Shrink Small Outline Package) format, which allows for a reduction in board space requirements while still providing robust performance in a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess