EN
  • EN
  • DE

SN74LVTH273MNSREP

Part No SN74LVTH273MNSREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 4 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74LVTH273
Other Names -V62/04674-02YE,296-22393-2R,-296-22393-1R,-V62/04674-02YER,296-22393-6,CLVTH273MNSREPG4,296-22393-2,V62/04674-02YE,-CLVTH273MNSREPG4R,CLVTH273MNSREPG4,-CLVTH273MNSREPG4,296-22393-1,296-22393-1R,-296-22393-1,-SN74LVTH273MNSREPR,-296-22393-1,2156-SN74LVTH273MNSREP,TEXTISSN74LVTH273MNSREP,296-22393-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258354-SN74LVTH273MNSREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH273MNSREP CAD Model

Description

The SN74LVTH273MNSREP is a high-performance, octal D-type flip-flop with clear, designed by Texas Instruments to meet the stringent requirements of the space, military, and aerospace markets. This particular component is part of the LVTH family, which operates at a lower voltage with higher speed and is compatible with LVTTL levels.

Key Features:

  • Technology: Advanced BiCMOS technology provides a perfect blend of speed and low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Logic Type: Octal D-type flip-flops with clear, which are essential for storage and shifting data within a wide array of digital systems.
  • Supply Voltage Range: Operates from 2.7V to 3.6V, suitable for interfacing with 3.3V logic levels while maintaining a margin for power supply variations.
  • Output Capability: Capable of driving 32mA, ensuring strong signal transmission to downstream components without the need for additional buffering.
  • Speed: Fast propagation delays and output transition times enable high-speed operation, critical for modern digital applications.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: Supplied in a compact 20-lead NSOP (SOP) package, which is ideal for space-constrained applications.
  • Enhanced Product (EP) Support: This device comes with enhanced product support, ensuring long-term availability and high-reliability for mission-critical applications.

Applications:

The SN74LVTH273MNSREP is suitable for a wide range of high-reliability applications, including:

  • Satellite and space systems
  • Military and defense equipment
  • Aerospace electronics
  • Communication infrastructure
  • High-speed data processing systems

With its robust design and proven performance, the SN74LVTH273MNSREP from Texas Instruments is the ideal choice for designers who require the highest levels of reliability and durability in their digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess