The SN74LVTH273 from Texas Instruments is a high-performance, octal D-type flip-flop with a clear functionality integrated into a single device. This component is designed for use in applications requiring a high-speed, low-voltage, and low-power solution for the storage of binary information. The flip-flops hold eight bits of data, and each can be cleared with a high-level input on the clear pin, ensuring the outputs are in a known state during power-up or upon reset.
Key Features
- Logic Type: Octal D-Type Flip-Flop with Clear
- Operating Voltage: 2.7V to 3.6V, making it ideal for low-voltage operations and compatible with TTL levels.
- Edge-Triggered: Flip-flops change state on the rising edge of the clock signal, providing precise control of output timing.
- Bus-Friendly Outputs: The outputs can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
- Flow-Through Architecture: This design optimizes the PCB layout by facilitating easier routing.
- Low Power Consumption: The device features a reduced power-up current, which minimizes power consumption in standby mode.
Applications
The SN74LVTH273 is versatile and can be used in various digital applications such as:
- Temporary storage of data
- System control registers
- Data manipulation and transfer in microprocessor systems
- Communication systems
- Instrumentation and test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVTH273 is no exception, and it is manufactured under stringent conditions to ensure high performance and durability for industrial and commercial use.
Package and Availability
The device comes in a variety of packages, including the widely used 20-pin TSSOP (Thin Shrink Small Outline Package) and 20-pin SOIC (Small Outline Integrated Circuit). Availability can be checked on the Texas Instruments website or through authorized distributors.
For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and support documentation provided by Texas Instruments.