EN
  • EN
  • DE

SN74LVTH16374ZRDR

Part No SN74LVTH16374ZRDR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 54BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Package / Case 54-TFBGA
Base Product Number SN74LVT
Other Names 2156-SN74LVTH16374ZRDR-TITR,TEXTISSN74LVTH16374ZRDR,-SN74LVTH16374ZRDRR,296-16902-1,296-16902-1R,296-16902-2,296-16902-2R,-296-16902-1,296-16902-6,-296-16902-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258352-SN74LVTH16374ZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16374ZRDR CAD Model

Description

Product Overview: SN74LVTH16374ZRDR from Texas Instruments

The SN74LVTH16374ZRDR is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments (TI). This integrated circuit (IC) is part of TI's SN74 family, which is known for its robustness and reliability. The device is specifically crafted to handle significant levels of data with precision and speed, making it an ideal component for a wide range of digital applications.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, offering the perfect blend of speed and power consumption.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a broad range of 2.7V to 3.6V, providing compatibility with low-voltage systems.
  • Bus-Hold Data Inputs: The flip-flop includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • 3-State Outputs: The outputs are 3-state types, which allows for connection to a bus-oriented system. This feature is essential for multiplexing and data routing applications.

Performance Specifications

  • Speed: The device boasts a high-speed data transfer capability, ensuring quick and efficient operation.
  • Drive Capability: Outputs can drive up to 24mA, providing good signal integrity and driving capability.
  • Edge-Triggered Design: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control.

Applications

The SN74LVTH16374ZRDR is versatile and can be used in a variety of applications, including:

  • Data storage and retrieval systems
  • Servers and networking equipment
  • Embedded processing units
  • Communication interfaces
  • Industrial control systems

Package and Quality

The device comes in a 48-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It is also RoHS compliant and follows the industry standards for environmental responsibility. TI's commitment to quality ensures that the SN74LVTH16374ZRDR meets the stringent requirements necessary for a wide array of industrial and commercial products.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess