EN
  • EN
  • DE

SN74LVTH16374ZQLR

Part No SN74LVTH16374ZQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74LVT
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258348-SN74LVTH16374ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16374ZQLR CAD Model

Description

Product Overview: SN74LVTH16374ZQLR

The SN74LVTH16374ZQLR is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. It is part of the LVTH family, which is known for its low-voltage operation and high-speed interface technology. This integrated circuit (IC) is particularly suitable for applications that require the capture and storage of data under precise timing conditions.

Key Features

  • Technology: The device is built with BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to offer excellent speed-power characteristics.
  • Logic Level: It operates at 3.3V, making it compatible with various modern low-voltage systems.
  • Bus-Friendly Inputs and Outputs: Inputs and outputs are designed to support the live insertion and withdrawal (hot swapping) of the IC without causing glitches or disrupting the bus system.
  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is controlled by a separate clock (CLK) and clear (CLR) input, allowing for precise timing control.
  • 3-State Outputs: The outputs feature a 3-state design that enables direct connection to a bus-structured system. This allows multiple outputs to share a connection point without interference.

Applications

The SN74LVTH16374ZQLR is versatile and can be used in a variety of applications, including:

  • Memory storage and retrieval systems
  • Communication interfaces
  • Data processing units
  • Buses and backplane interfaces
  • Embedded systems

Package and Quality

This product is available in a 48-pin BGA (Ball Grid Array) package, designated by the ZQL suffix in its part number. The small footprint and low profile of the BGA package make it ideal for space-constrained applications. Additionally, the SN74LVTH16374ZQLR is RoHS compliant and follows Texas Instruments' commitment to environmental sustainability.

Conclusion

The SN74LVTH16374ZQLR from Texas Instruments stands out as a reliable and efficient solution for high-speed, low-voltage digital logic applications. With its advanced features and flexible design, it is a prime choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess