EN
  • EN
  • DE

SN74LVTH162541DLR

Part No SN74LVTH162541DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVTH162541
Other Names -SN74LVTH162541DLRR,296-SN74LVTH162541DLRDKR,-74LVTH162541DLRG4,74LVTH162541DLRG4,TEXTISSN74LVTH162541DLR,-296-29982-1,2156-SN74LVTH162541DLR,296-29982-1,296-29982-2,296-SN74LVTH162541DLRDKR,296-29982-2,296-SN74LVTH162541DLRTR,296-29982-6,SN74LVTH162541DLR,-74LVTH162541DLRG4R,296-SN74LVTH162541DLRCT,-296-29982-1,296-SN74LVTH162541DLRCT,74LVTH162541DLRG4
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259217-SN74LVTH162541DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162541DLR CAD Model

Description

Product Overview: SN74LVTH162541DLR

The SN74LVTH162541DLR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments for use in applications that require high-speed data transfer and signal integrity. This device is part of the LVTH family, which is known for its low-voltage operation and tolerance to higher system voltages.

Key Features

  • Bus Hold on Data Inputs: The device features bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when they are not being actively driven.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to prevent back-driving of the bus when the outputs are not enabled.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic levels while maintaining compatibility with 5V systems.
  • High Drive: The SN74LVTH162541DLR is capable of driving heavily loaded outputs with minimal distortion, providing reliable signal integrity.

Applications

The device is suitable for a wide range of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data communication systems
  • Buffer memory address registers

Technical Specifications

Some of the technical specifications of the SN74LVTH162541DLR include:

  • Logic Family: LVTH
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Output Type: 3-State
  • Package / Case: SSOP-48
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN74LVTH162541DLR is no exception, as it is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess