EN
  • EN
  • DE

SN74LVTH162245KR

Part No SN74LVTH162245KR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names -296-13297-1,TEXTISSN74LVTH162245KR,296-13297-6,2156-SN74LVTH162245KR-TITR,296-13297-2,296-13297-1R,296-13297-1,296-13297-6R,-296-13297-1,296-13297-2R,-SN74LVTH162245KRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259193-SN74LVTH162245KR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162245KR CAD Model

Description

SN74LVTH162245KR: 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs

The SN74LVTH162245KR from Texas Instruments is a high-performance, 16-bit bus transceiver designed to facilitate bidirectional communication between two data buses. The device, which operates on a 3.3V supply, is part of the LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs and Outputs) family, offering low-voltage operation with TTL-compatible input thresholds for optimal interfacing.

Key Features

  • Bus Transceiver Type: 16-bit bidirectional transceiver with 3-state outputs, allowing for direction control and increased flexibility in data transmission.
  • Technology: Low-Voltage BiCMOS Technology ensures reduced power consumption while maintaining high-speed operation.
  • Power Supply: Designed for a 3.3V power supply, with 5V tolerant inputs for interfacing with higher voltage logic levels without damage.
  • Speed: Fast propagation delays and output transition times for improved performance in high-speed systems.
  • Drive Capability: High-drive capability, with the ability to drive heavily loaded outputs with minimal distortion.
  • Package: Offered in a 48-pin SSOP (Shrink Small-Outline Package) that is surface-mountable and space-efficient.

Applications

The SN74LVTH162245KR is versatile and can be used in a range of applications that require reliable data transfer between two buses. It is particularly suitable for:

  • Computing systems
  • Telecommunications
  • Data communication equipment
  • Servers and networking hardware
  • Industrial control systems

Product Description

The device features 16-bit dual-supply bus transceiver with 3-state outputs and is designed to be used as an interface between a 3.3V bus and a 5V bus in a mixed 3.3V/5V supply environment. The SN74LVTH162245KR's control-function implementation minimizes external timing requirements. The device can be used as two 8-bit transceivers or one 16-bit transceiver, providing design flexibility.

With its robust design and advanced technology, the SN74LVTH162245KR from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their data bus communication systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess