EN
  • EN
  • DE

SN74LVTH162241DGGR

Part No SN74LVTH162241DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LVTH162241
Other Names -74LVTH162241DGGRG4,-74LVTH162241DGGRG4R,296-8667-1R,-74LVTH162241DGGRE4,2156-SN74LVTH162241DGGR,TEXTISSN74LVTH162241DGGR,-SN74LVTH162241DGGRR,74LVTH162241DGGRE4,296-8667-6,-296-8667-1,74LVTH162241DGGRG4,296-8667-2,296-8667-6R,296-8667-1,-296-8667-1,296-8667-2R,74LVTH162241DGGRE4,-74LVTH162241DGGRE4R,74LVTH162241DGGRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259216-SN74LVTH162241DGGR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162241DGGR CAD Model

Description

SN74LVTH162241DGGR by Texas Instruments

The SN74LVTH162241DGGR is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This device is part of the LVT (Low-Voltage BiCMOS Technology) family and is specifically a 16-bit buffer/driver with 3-state outputs. It is tailored for use in applications that require high-speed data transfer and low power consumption, making it a popular choice in the modern electronics industry.

The SN74LVTH162241DGGR operates at a nominal voltage of 3.3V, which allows it to interface with 3.3V logic levels while maintaining 5V tolerant I/Os. This voltage compatibility ensures that the device can be used in mixed-voltage systems without the need for additional level shifting, thus simplifying design and reducing system complexity.

One of the key features of this product is its 3-state outputs, which allow for connection to a bus-organized system. These outputs can be placed in a high impedance state, effectively disconnecting the device from the bus, which is particularly useful in multiplexing applications or when multiple devices need to share the same output lines.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74LVTH162241DGGR offers a compact footprint suitable for space-constrained applications. Its package is designed for improved PCB (Printed Circuit Board) layout with ground pins that enhance the performance by reducing noise through better grounding.

The device boasts a robust design with built-in features such as bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and saving board space. Additionally, the SN74LVTH162241DGGR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Whether it's for use in personal computers, servers, networking equipment, or other high-speed data transfer applications, the SN74LVTH162241DGGR is a versatile component that brings the quality and reliability expected from Texas Instruments. Its combination of high-speed, low-power operation, and 5V tolerant I/Os makes it an excellent choice for designers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9071 $57.2130
65+ $1.5648 $101.7120
100+ $1.5159 $151.5900
140+ $1.4670 $205.3800
180+ $1.4181 $255.2580
240+ $1.2714 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess